Indesit logo

Indesit CAA 55 Freestanding 234 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84681
Info modified on:
27 May 2024, 11:56:29
Short summary description Indesit CAA 55 Freestanding 234 L White:

Indesit CAA 55, 234 L, SN-T, 44 dB, 2 kg/24h, White

Long summary description Indesit CAA 55 Freestanding 234 L White:

Indesit CAA 55. Total net capacity: 234 L. Door hinge: Right. Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 150 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 84 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 256 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.