Indesit EWE 81283 W EU/1, Front-load, 8 kg, B, 78 dB, 1200 RPM, 193 kWh
Indesit EWE 81283 W EU/1. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 78 dB, Noise level (wash): 50 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 193 kWh, Annual water consumption washing: 11594 L. Product colour: White. Width: 595 mm, Depth: 600 mm, Height: 850 mm