Indesit logo

Indesit EWDE 71680 W DE washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123589
Info modified on:
27 May 2024, 12:35:34
Short summary description Indesit EWDE 71680 W DE washer dryer Freestanding Front-load White:

Indesit EWDE 71680 W DE, Front-load, Freestanding, White, Left, 52 L, 5 kg

Long summary description Indesit EWDE 71680 W DE washer dryer Freestanding Front-load White:

Indesit EWDE 71680 W DE. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1600 RPM, Spin-drying class: A. Water consumption washing & drying per cycle: 92 L, Energy consumption washing per cycle: 1.05 kWh, Energy consumption washing & drying per cycle: 4.76 kWh. Energy efficiency class (old): A. Depth: 535 mm, Width: 595 mm, Height: 850 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.