Indesit logo

Indesit DSG 573 S dishwasher Freestanding 10 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62863
Info modified on:
26 Feb 2021, 16:52:30
Short summary description Indesit DSG 573 S dishwasher Freestanding 10 place settings:

Indesit DSG 573 S, Freestanding, White, 10 place settings, 49 dB, 24 h, 10 L

Long summary description Indesit DSG 573 S dishwasher Freestanding 10 place settings:

Indesit DSG 573 S. Appliance placement: Freestanding, Door colour: White. Number of place settings: 10 place settings, Noise level: 49 dB, Delay start (max): 24 h. Water consumption per cycle: 10 L, Energy consumption per cycle: 1.02 kWh, AC input voltage: 230 V. Width: 850 mm, Depth: 450 mm, Height: 600 mm. Drying class: A, Annual energy consumption: 225 kWh, Annual water consumption: 2200 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.