Indesit logo

Indesit DIF 04 Fully built-in 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108103
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit DIF 04 Fully built-in 12 place settings:

Indesit DIF 04, Fully built-in, White, 12 place settings, 55 dB, 16 L, A

Long summary description Indesit DIF 04 Fully built-in 12 place settings:

Indesit DIF 04. Appliance placement: Fully built-in, Control panel colour: White. Number of place settings: 12 place settings, Noise level: 55 dB. Water consumption per cycle: 16 L, Energy efficiency class (old): A, Energy consumption per cycle: 1.05 kWh. Width: 595 mm, Depth: 570 mm, Height: 820 mm. Drying class: A, Washing class: A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.