Indesit logo

Indesit DI 450 A dishwasher Fully built-in 9 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92428
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit DI 450 A dishwasher Fully built-in 9 place settings:

Indesit DI 450 A, Fully built-in, Stainless steel, 9 place settings, 55 dB, 14 L, 0.96 kWh

Long summary description Indesit DI 450 A dishwasher Fully built-in 9 place settings:

Indesit DI 450 A. Appliance placement: Fully built-in, Control panel colour: Stainless steel. Number of place settings: 9 place settings, Noise level: 55 dB. Water consumption per cycle: 14 L, Energy consumption per cycle: 0.96 kWh, AC input voltage: 220 - 240 V. Width: 445 mm, Depth: 570 mm, Height: 820 mm. Drying class: B, Washing class: B

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.