Indesit logo

Indesit DFG 26B1 NX EU Freestanding 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137031
Info modified on:
12 May 2025, 06:43:39
Short summary description Indesit DFG 26B1 NX EU Freestanding 13 place settings:

Indesit DFG 26B1 NX EU, Freestanding, Full size (60 cm), Stainless steel, Stainless steel, Buttons, Rotary, 13 place settings

Long summary description Indesit DFG 26B1 NX EU Freestanding 13 place settings:

Indesit DFG 26B1 NX EU. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 13 place settings, Noise level: 49 dB, Dishwashing programs: Eco, Intensive, Normal, Quick. Water consumption per cycle: 11 L. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 296 kWh, Annual water consumption: 3060 L

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.