Indesit logo

Indesit DFG 15B10 S EU dishwasher Freestanding 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115765
Info modified on:
27 May 2024, 12:04:07
Short summary description Indesit DFG 15B10 S EU dishwasher Freestanding 13 place settings:

Indesit DFG 15B10 S EU, Freestanding, Stainless steel, Stainless steel, Buttons, Rotary, 13 place settings, 51 dB

Long summary description Indesit DFG 15B10 S EU dishwasher Freestanding 13 place settings:

Indesit DFG 15B10 S EU. Appliance placement: Freestanding, Door colour: Stainless steel, Control panel colour: Stainless steel. Number of place settings: 13 place settings, Noise level: 51 dB. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Package width: 650 mm, Package depth: 675 mm, Package height: 910 mm. Drying class: A, Annual energy consumption: 295 kWh, Annual water consumption: 3080 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.