Indesit logo

Indesit CA 55 Freestanding 235 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110356
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit CA 55 Freestanding 235 L White:

Indesit CA 55, 235 L, SN-ST, 6 kg/24h, White

Long summary description Indesit CA 55 Freestanding 235 L White:

Indesit CA 55. Total net capacity: 235 L. Door hinge: Right. Climate class: SN-ST. Fridge net capacity: 150 L, Fridge interior light. Freezer net capacity: 85 L, Freezing capacity: 6 kg/24h. Annual energy consumption: 307 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.