Indesit logo

Indesit BWE 71253X WSS FR washing machine Front-load 7 kg 1200 RPM Silver, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73895
Info modified on:
09 May 2025, 14:46:33
Short summary description Indesit BWE 71253X WSS FR washing machine Front-load 7 kg 1200 RPM Silver, White:

Indesit BWE 71253X WSS FR, Front-load, 7 kg, B, 89 dB, 1200 RPM, 174 kWh

Long summary description Indesit BWE 71253X WSS FR washing machine Front-load 7 kg 1200 RPM Silver, White:

Indesit BWE 71253X WSS FR. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 89 dB, Noise level (wash): 60 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 174 kWh, Annual water consumption washing: 9280 L. Product colour: Silver, White. Width: 595 mm, Depth: 540 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.