Indesit logo

Indesit BWA 101283X W FR washing machine Front-load 10 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51380
Info modified on:
27 May 2024, 12:53:16
Short summary description Indesit BWA 101283X W FR washing machine Front-load 10 kg 1200 RPM White:

Indesit BWA 101283X W FR, Front-load, 10 kg, B, 76 dB, 1200 RPM, 235 kWh

Long summary description Indesit BWA 101283X W FR washing machine Front-load 10 kg 1200 RPM White:

Indesit BWA 101283X W FR. Loading type: Front-load. Rated capacity: 10 kg, Spin-drying class: B, Noise level (spin): 76 dB, Noise level (wash): 56 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 235 kWh, Annual water consumption washing: 12810 L. Product colour: White. Width: 595 mm, Depth: 605 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.