Indesit logo

Indesit BTWA51052(FR) washing machine Top-load 5 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47278
Info modified on:
08 May 2025, 16:52:28
Short summary description Indesit BTWA51052(FR) washing machine Top-load 5 kg 1000 RPM White:

Indesit BTWA51052(FR), Top-load, 5 kg, C, 76 dB, 1000 RPM, 148 kWh

Long summary description Indesit BTWA51052(FR) washing machine Top-load 5 kg 1000 RPM White:

Indesit BTWA51052(FR). Loading type: Top-load. Rated capacity: 5 kg, Spin-drying class: C, Noise level (spin): 76 dB, Noise level (wash): 60 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 148 kWh, Annual water consumption washing: 7400 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.