Indesit logo

Indesit BIAA 10 Freestanding 230 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72150
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit BIAA 10 Freestanding 230 L White:

Indesit BIAA 10, 230 L, SN-ST, 39 dB, 2 kg/24h, White

Long summary description Indesit BIAA 10 Freestanding 230 L White:

Indesit BIAA 10. Total net capacity: 230 L, Climate class: SN-ST, Noise level: 39 dB. Fridge net capacity: 182 L. Freezer net capacity: 48 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 239 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.