Indesit logo

Indesit BIAA 34 F X H Y fridge-freezer Freestanding 314 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61714
Info modified on:
27 May 2024, 11:55:21
Short summary description Indesit BIAA 34 F X H Y fridge-freezer Freestanding 314 L Stainless steel:

Indesit BIAA 34 F X H Y, 314 L, SN-T, 44 dB, 7 kg/24h, Stainless steel

Long summary description Indesit BIAA 34 F X H Y fridge-freezer Freestanding 314 L Stainless steel:

Indesit BIAA 34 F X H Y. Total net capacity: 314 L. Door hinge: Right. Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 241 L, Fridge number of shelves/baskets: 6, Number of vegetable drawers: 2. Freezer net capacity: 73 L, Freezing capacity: 7 kg/24h. Annual energy consumption: 308 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.