Indesit logo

Indesit BIAA 13P F K fridge-freezer Freestanding 283 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55486
Info modified on:
27 May 2024, 11:58:13
Short summary description Indesit BIAA 13P F K fridge-freezer Freestanding 283 L Black:

Indesit BIAA 13P F K, 283 L, SN-T, 44 dB, 2 kg/24h, Black

Long summary description Indesit BIAA 13P F K fridge-freezer Freestanding 283 L Black:

Indesit BIAA 13P F K. Total net capacity: 283 L. Door hinge: Right. Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 210 L, Fridge interior light. Freezer net capacity: 73 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 282 kWh. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.