Indesit BIAA 12, 272 L, SN-ST, 41 dB, 2 kg/24h, White
Indesit BIAA 12. Total net capacity: 272 L. Door hinge: Right. Climate class: SN-ST, Noise level: 41 dB. Fridge net capacity: 182 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 90 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 274 kWh. Product colour: White