Indesit logo

Indesit BAAN 40 FNF NX WD fridge-freezer Freestanding 372 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29014
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit BAAN 40 FNF NX WD fridge-freezer Freestanding 372 L Stainless steel:

Indesit BAAN 40 FNF NX WD, 372 L, SN-T, 45 dB, 14 kg/24h, Stainless steel

Long summary description Indesit BAAN 40 FNF NX WD fridge-freezer Freestanding 372 L Stainless steel:

Indesit BAAN 40 FNF NX WD. Total net capacity: 372 L. Door hinge: Right. Climate class: SN-T, Noise level: 45 dB. Fridge net capacity: 278 L, Fridge interior light. Freezer net capacity: 94 L, Freezing capacity: 14 kg/24h. Annual energy consumption: 330 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.