Indesit logo

Indesit B 34 FNF S Freestanding 321 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88408
Info modified on:
11 Jul 2022, 13:40:42
Short summary description Indesit B 34 FNF S Freestanding 321 L Silver:

Indesit B 34 FNF S, 321 L, 10 kg/24h, Silver

Long summary description Indesit B 34 FNF S Freestanding 321 L Silver:

Indesit B 34 FNF S. Total net capacity: 321 L. Door hinge: Right. Fridge net capacity: 248 L, Fridge number of shelves/baskets: 4. Freezer net capacity: 73 L, Freezing capacity: 10 kg/24h. Annual energy consumption: 504 kWh. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.