Indesit logo

Indesit EWUD 41051 W EU N washing machine Front-load 4 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122159
Info modified on:
10 Mar 2025, 07:45:58
Short summary description Indesit EWUD 41051 W EU N washing machine Front-load 4 kg 1000 RPM White:

Indesit EWUD 41051 W EU N, Front-load, 4 kg, C, 72 dB, 1000 RPM, F

Long summary description Indesit EWUD 41051 W EU N washing machine Front-load 4 kg 1000 RPM White:

Indesit EWUD 41051 W EU N. Loading type: Front-load. Rated capacity: 4 kg, Spin-drying class: C, Noise level (spin): 72 dB, Noise level (wash): 59 dB, Maximum spin speed: 1000 RPM. Product colour: White. Width: 595 mm, Depth: 323 mm, Height: 850 mm. Energy efficiency class: F

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.