Indesit logo

Indesit MTWE 91283 W IT washing machine Front-load 9 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48261
Info modified on:
09 May 2025, 14:01:35
Short summary description Indesit MTWE 91283 W IT washing machine Front-load 9 kg 1200 RPM White:

Indesit MTWE 91283 W IT, Front-load, 9 kg, B, 75 dB, 1200 RPM, D

Long summary description Indesit MTWE 91283 W IT washing machine Front-load 9 kg 1200 RPM White:

Indesit MTWE 91283 W IT. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 75 dB, Noise level (wash): 49 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 595 mm, Depth: 600 mm, Height: 850 mm. Energy efficiency class: D

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.