Indesit logo

Indesit DFE 1B19 X Freestanding 14 place settings F

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68719
Info modified on:
13 Mar 2025, 16:06:17
Short summary description Indesit DFE 1B19 X Freestanding 14 place settings F:

Indesit DFE 1B19 X, Freestanding, Full size (60 cm), Stainless steel, Stainless steel, Buttons, Rotary, 1.3 m

Long summary description Indesit DFE 1B19 X Freestanding 14 place settings F:

Indesit DFE 1B19 X. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 14 place settings, Noise emission class: C, Noise level: 49 dB. Energy efficiency class: F, Water consumption per cycle: 12 L, Energy consumption per 100 cycles: 105 kWh. Width: 600 mm, Depth: 590 mm, Height: 850 mm. Package weight: 44.9 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.