Indesit logo

Indesit YT M10 81 R EU tumble dryer Freestanding Front-load 8 kg A+ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75163
Info modified on:
23 Dec 2024, 07:45:03
Short summary description Indesit YT M10 81 R EU tumble dryer Freestanding Front-load 8 kg A+ White:

Indesit YT M10 81 R EU, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description Indesit YT M10 81 R EU tumble dryer Freestanding Front-load 8 kg A+ White:

Indesit YT M10 81 R EU. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Condensation efficiency class: B, Drying programs: Wool, Mix, Sport, Timed, Quick, Freshen-up, Delicate/silk, Eco, Jeans/denim, Shoes, Blouse/shirt,.... Delay start (max): 9 h. Energy efficiency class: A+, Energy consumption: 2.58 kWh, Annual energy consumption: 308 kWh. Depth: 649 mm, Width: 595 mm, Height: 849 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.