Indesit logo

Indesit XWDE 861480X WSSS EU washer dryer Freestanding Front-load Silver, White

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140383
Info modified on:
09 Sept 2024, 12:10:41
Short summary description Indesit XWDE 861480X WSSS EU washer dryer Freestanding Front-load Silver, White:

Indesit XWDE 861480X WSSS EU, Front-load, Freestanding, Silver, White, Buttons, Rotary, 6 kg, 1400 RPM

Long summary description Indesit XWDE 861480X WSSS EU washer dryer Freestanding Front-load Silver, White:

Indesit XWDE 861480X WSSS EU. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Silver, White. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1400 RPM, Rated capacity (washing): 8 kg. Water consumption washing per cycle: 60 L, Water consumption washing & drying per cycle: 105 L, Energy consumption washing per cycle: 1.04 kWh. Depth: 540 mm, Width: 595 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing: 208 kWh, Annual water consumption washing: 12000 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.