Indesit logo

Indesit EDPE G45 A1 ECO (IT) tumble dryer Freestanding Front-load 8 kg A+ White

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108516
Info modified on:
17 Oct 2024, 14:58:24
Short summary description Indesit EDPE G45 A1 ECO (IT) tumble dryer Freestanding Front-load 8 kg A+ White:

Indesit EDPE G45 A1 ECO (IT), Freestanding, Front-load, Condensation, White, Buttons, Rotary, 112 L

Long summary description Indesit EDPE G45 A1 ECO (IT) tumble dryer Freestanding Front-load 8 kg A+ White:

Indesit EDPE G45 A1 ECO (IT). Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 8 kg, Condensation efficiency class: C, Drying programs: Wool, Jeans/denim, Shoes, Cotton, Synthetics. Delay start (max): 24 h. Energy efficiency class: A+, Energy consumption: 2.59 kWh, Annual energy consumption: 309 kWh. Depth: 610 mm, Width: 595 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.