Indesit DIF 14B1 EU, Fully built-in, Full size (60 cm), Stainless steel, Buttons, Cold, 13 place settings
Indesit DIF 14B1 EU. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Stainless steel. Number of place settings: 13 place settings, Noise level: 49 dB, Dishwashing programs: Eco 50°C, Intensive 65°C, Normal, Soak. Water consumption per cycle: 11 L, Energy efficiency scale: A+++ to D, Energy consumption per cycle: 1.04 kWh. Width: 598 mm, Depth: 555 mm, Height: 820 mm. Package width: 650 mm, Package depth: 675 mm, Package height: 910 mm