Indesit logo

Indesit IWSC 51051 C ECO EU washing machine Front-load 5 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72197
Info modified on:
08 May 2025, 10:30:04
Short summary description Indesit IWSC 51051 C ECO EU washing machine Front-load 5 kg 1000 RPM White:

Indesit IWSC 51051 C ECO EU, Front-load, 5 kg, C, 77 dB, 1000 RPM, 7546 L

Long summary description Indesit IWSC 51051 C ECO EU washing machine Front-load 5 kg 1000 RPM White:

Indesit IWSC 51051 C ECO EU. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: C, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1000 RPM. Annual water consumption washing: 7546 L. Product colour: White. Width: 595 mm, Depth: 414 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.