Indesit logo

Indesit IN SZ 1612 combi-fridge Freestanding 121 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44319
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit IN SZ 1612 combi-fridge Freestanding 121 L White:

Indesit IN SZ 1612, 121 L, Freestanding, 39 dB, N-ST, 2 kg/24h, White

Long summary description Indesit IN SZ 1612 combi-fridge Freestanding 121 L White:

Indesit IN SZ 1612. Appliance placement: Freestanding, Product colour: White, Door hinge: Right. Total net capacity: 121 L, Climate class: N-ST, Noise level: 39 dB. Fridge net capacity: 105 L, Fridge gross capacity: 109 L. Freezer position: Top-placed, Freezer net capacity: 16 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 195 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.