Indesit BAAN 40 FNF NXWD, 362 L, SN-T, 47 dB, 14 kg/24h, Fresh zone compartment, Grey
Indesit BAAN 40 FNF NXWD. Total net capacity: 362 L. Door hinge: Right. Climate class: SN-T, Noise level: 47 dB. Fridge net capacity: 270 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 92 L, Freezing capacity: 14 kg/24h. Fresh zone compartment. Annual energy consumption: 340 kWh. Product colour: Grey