Imou Looc, IP security camera, Indoor & outdoor, Wireless, 100 m, Internal, CE, FCC, UL
Imou Looc. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wireless. Mounting type: Ceiling/wall, Product colour: Black, White, International Protection (IP) code: IP65. Lens viewing angle, horizontal: 111°, Lens viewing angle, vertical: 58°, Lens viewing angle, diagonal: 133°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"). Digital zoom: 16x, Fixed focal length: 2.8 mm