Imou IPC-G22-, IP security camera, Outdoor, Wireless, Ceiling/wall, White, Bullet
Imou IPC-G22-. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wireless. Mounting type: Ceiling/wall, Product colour: White, Form factor: Bullet. Camera shutter speed: 1/3s~1/100000. Sensor type: CMOS, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"). Fixed focal length: 2.8 mm