Imou Bullet 2E, IP security camera, Indoor & outdoor, Wired & Wireless, External, Ceiling/wall, White
Imou Bullet 2E. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired & Wireless. Mounting type: Ceiling/wall, Product colour: White, Form factor: Bullet. Lens viewing angle, horizontal: 102°, Lens viewing angle, vertical: 54°, Lens viewing angle, diagonal: 120°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"). Digital zoom: 8x