Imou logo

Imou IPC-F22FEN Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Wall

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26390
Info modified on:
04 Nov 2024, 15:15:45
Short summary description Imou IPC-F22FEN Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Wall:

Imou IPC-F22FEN, IP security camera, Indoor & outdoor, Wired & Wireless, Wall, White, Bullet

Long summary description Imou IPC-F22FEN Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Wall:

Imou IPC-F22FEN. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired & Wireless. Mounting type: Wall, Product colour: White, Form factor: Bullet. Field of view (FOV) angle: 128°, Lens viewing angle, vertical: 56°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"). Digital zoom: 16x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.