Imou logo

Imou Dome Lite 4MP IP security camera Indoor 2560 x 1440 pixels Ceiling/wall

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47874
Info modified on:
20 Jul 2022, 15:17:07
Short summary description Imou Dome Lite 4MP IP security camera Indoor 2560 x 1440 pixels Ceiling/wall:

Imou Dome Lite 4MP, IP security camera, Indoor, Wired, CE, FCC, UL, Ceiling/wall, White

Long summary description Imou Dome Lite 4MP IP security camera Indoor 2560 x 1440 pixels Ceiling/wall:

Imou Dome Lite 4MP. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: White, Form factor: Dome. Lens viewing angle, horizontal: 97°, Lens viewing angle, vertical: 52°, Lens viewing angle, diagonal: 115°. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"), Number of effective pixels (H x V): 2560 x 1440 pixels. Digital zoom: 16x, Fixed focal length: 2.8 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.