Imou logo

Imou Cue 2 IP security camera Indoor 1920 x 1080 pixels Ceiling/wall

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63839
Info modified on:
05 Mar 2025, 19:54:03
Short summary description Imou Cue 2 IP security camera Indoor 1920 x 1080 pixels Ceiling/wall:

Imou Cue 2, IP security camera, Indoor, Wireless, Ceiling/wall, White, 1/3s~1/100000

Long summary description Imou Cue 2 IP security camera Indoor 1920 x 1080 pixels Ceiling/wall:

Imou Cue 2. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wireless. Mounting type: Ceiling/wall, Product colour: White. Camera shutter speed: 1/3s~1/100000. Sensor type: CMOS, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"). Night vision distance: 10 m

Video
Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.