location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Imation Odyssey Removable HDD System, 120GB 2.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imation Check ‘Imation’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Odyssey Removable HDD System, 120GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66-0000-7922-9
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Imation’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:55
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Imation Odyssey Removable HDD System, 120GB 2.5" :
The long product name of Imation Odyssey Removable HDD System, 120GB 2.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Odyssey Removable HDD System, 120GB
More>>>
Short summary description Imation Odyssey Removable HDD System, 120GB 2.5":
This short summary of the Imation Odyssey Removable HDD System, 120GB 2.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Imation Odyssey Removable HDD System, 120GB, 2.5"

Long summary description Imation Odyssey Removable HDD System, 120GB 2.5":
This is an auto-generated long summary of Imation Odyssey Removable HDD System, 120GB 2.5" based on the first three specs of the first five spec groups.

Imation Odyssey Removable HDD System, 120GB. Storage drive size: 2.5"

Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:44:06
Uk has collected 4 expert reviews for Imation Odyssey Removable HDD System, 120GB 2.5" and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
tomshardware.co.uk
Updated:
2011-09-27 11:43:58
Imagine the following scenario: You come in to work in the morning and switch on your PC as usual. As you reach for your first cup of coffee, you make the horrific discovery that the files you were working on just last night can no longer be opened. De...
0%
techworld.com
Updated:
2011-09-27 11:43:53
As companies keep greater amounts of valuable information tucked away on computer systems, the need for better security measures increases almost daily. Imation may be a company who found its feet in a simpler and more innocent computer age, but there...
Bottom line For companies looking to throw out their tape drives and upgrade to something more modern and sophisticated, in the Imation Odyssey Imation has produced a product that offers fair speed, robust security, and considerable ease of use...
0%
Brand Image Product code Product Stock Price from
Imation

Imation Odyssey Removable HDD System, 80GB 2.5"
(show image)
66-0000-7921-1 Odyssey Removable HDD System, 80GB 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation Odyssey Removable HDD System, 40GB 2.5"
(show image)
66-0000-7920-1 Odyssey Removable HDD System, 40GB 0.00
(excl. VAT)
0 (incl. VAT)