Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Imation Odyssey Removable HDD System, 40GB 2.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Odyssey Removable HDD System, 40GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66-0000-7920-1
Category
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4327
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 18 Apr 2019 20:53:38
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Imation Odyssey Removable HDD System, 40GB 2.5" :
The short editorial description of Imation Odyssey Removable HDD System, 40GB 2.5"

Odyssey Removable HDD System, 40GB
More>>>
Short summary description Imation Odyssey Removable HDD System, 40GB 2.5":
This short summary of the Imation Odyssey Removable HDD System, 40GB 2.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Imation Odyssey Removable HDD System, 40GB, 2.5", 40 GB, Intel/AMD 1.5GHz, 512 MB, 5120 MB, Windows 2000/XP/Vista Windows 2000/2003 Server Mac OS X v10.3

Long summary description Imation Odyssey Removable HDD System, 40GB 2.5":
This is an auto-generated long summary of Imation Odyssey Removable HDD System, 40GB 2.5" based on the first three specs of the first five spec groups.

Imation Odyssey Removable HDD System, 40GB. Storage drive size: 2.5", Total storage capacity: 40 GB. Minimum processor: Intel/AMD 1.5GHz, Minimum RAM: 512 MB, Minimum storage drive space: 5120 MB. Compatible operating systems: Windows 2000/XP/Vista Windows 2000/2003 Server Mac OS X v10.3, Controller interface type: USB, Security features: AES (256-bit)

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:44:07
Testseek has collected 4 expert reviews for Imation Odyssey Removable HDD System, 40GB 2.5" and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
70%
Source Review comments Score
tomshardware.co.uk
Updated:
2011-09-27 11:44:07
Imagine the following scenario: You come in to work in the morning and switch on your PC as usual. As you reach for your first cup of coffee, you make the horrific discovery that the files you were working on just last night can no longer be opened. De...
0%
ereviews.dk
Updated:
2011-09-27 11:44:07
Imation er en del af en stor koncern der består af virksomhederne Imation, TDK, Memorex og XtremeMac. I Danmark er Imation nok mest kendt for Deres USB Flash drev, samt CD/DVD-medier, men de producere en lang række harddiske, SSD diske, Tapebackup mv...
Bottom line Jeg må erkende at jeg var skeptisk da jeg blev introduceret for en semi professionel backupløsning fra et firma som Imation, som jeg primært forbinder med CD/DVD medier, USB Flash drev ol. Her ville jeg normalt kigge efter HP, og jeg ved at...
70%
techworld.com
Updated:
2011-09-27 11:44:07
As companies keep greater amounts of valuable information tucked away on computer systems, the need for better security measures increases almost daily. Imation may be a company who found its feet in a simpler and more innocent computer age, but there...
Bottom line For companies looking to throw out their tape drives and upgrade to something more modern and sophisticated, in the Imation Odyssey Imation has produced a product that offers fair speed, robust security, and considerable ease of use...
0%
datormagazin.se
Updated:
2011-09-27 11:44:07
Imation Odyssey är en smidig lagringslösning baserad på utbytbara SATA-hårddiskar och som kan fungera som ett snabbare och billigare alternativ till bandbaserade säkerhetskopieringslösningar på mindre företag. Hårdvaran består av två delar, en dockning...
Good Fullständigt slutna SATA-hårddiskkasetter, lagringskapacitet på upp till 120 gigabyte, USB-gränssnitt, EMC Retrospect-mjukvaran...
Bad Rymligare externa hårddisklösningar finns tillgängliga till lägre pris...
Bottom line Små företag som vill ha ett snabbare och billigare alternativ till bandbaserade säkerhetskopieringslösningar...
0%
Show all
Customer service details