iiyama logo

iiyama XUB2792QSU-B5 computer monitor 68.6 cm (27") 2560 x 1440 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114094
Info modified on:
14 Mar 2025, 19:40:36
Short summary description iiyama XUB2792QSU-B5 computer monitor 68.6 cm (27") 2560 x 1440 pixels Full HD LED Black:

iiyama XUB2792QSU-B5, 68.6 cm (27"), 2560 x 1440 pixels, Full HD, LED, 5 ms, Black

Long summary description iiyama XUB2792QSU-B5 computer monitor 68.6 cm (27") 2560 x 1440 pixels Full HD LED Black:

iiyama XUB2792QSU-B5. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.