iiyama logo

iiyama XUB2792HSU-B6 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137560
Info modified on:
14 May 2025, 14:07:22
Short summary description iiyama XUB2792HSU-B6 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

iiyama XUB2792HSU-B6, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 0.4 ms, Black

Long summary description iiyama XUB2792HSU-B6 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

iiyama XUB2792HSU-B6. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 0.4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.