23.8", 60.5cm, 1920 x 1080,IPS panel technology LED, 250 cd/m², 16:9, 1300:1, 80M:1, 0.5ms, 0.275mm, 539.5 x 343 (493) x 209,5mm, matte, black
24” IPS 3-side borderless monitor with height adjustable stand
Stylish edge-to-edge design makes the ProLite XUB2493HS perfect for multi-monitor set-ups. The IPS panel technology offers accurate and consistent colour reproduction with wide viewing angles. High contrast and brightness values mean the monitor will provide excellent performance for photographic and web design. Equipped with speakers, headphone socket, HDMI and DisplayPort connections, a blue light reducer function to reduce eye fatigue and an ergonomic 150mm height adjustable stand for optimal user comfort, make this 24’’ monitor a great choice for both multi-monitor configuration and office applications.
iiyama ProLite XUB2493HS-B6, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 0.5 ms, Black
iiyama ProLite XUB2493HS-B6. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 0.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black