iiyama logo

iiyama ProLite XUB2493HS-B5 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143995
Info modified on:
14 Mar 2025, 19:45:05
Short summary description iiyama ProLite XUB2493HS-B5 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

iiyama ProLite XUB2493HS-B5, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description iiyama ProLite XUB2493HS-B5 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

iiyama ProLite XUB2493HS-B5. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.