iiyama logo

iiyama ProLite XU2792UHSU-B1 LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184240
Info modified on:
24 Mar 2025, 21:05:47
Short summary description iiyama ProLite XU2792UHSU-B1 LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:

iiyama ProLite XU2792UHSU-B1, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black

Long summary description iiyama ProLite XU2792UHSU-B1 LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:

iiyama ProLite XU2792UHSU-B1. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.