iiyama logo

iiyama ProLite XU2493HS-B6 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97294
Info modified on:
10 Apr 2025, 23:13:21
Short summary description iiyama ProLite XU2493HS-B6 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

iiyama ProLite XU2493HS-B6, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 0.5 ms, Black

Long summary description iiyama ProLite XU2493HS-B6 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

iiyama ProLite XU2493HS-B6. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 0.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

The Story
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.