iiyama logo

iiyama ProLite XU2290HS-2 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26052
Info modified on:
14 Mar 2024, 19:47:40
Short summary description iiyama ProLite XU2290HS-2 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

iiyama ProLite XU2290HS-2, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description iiyama ProLite XU2290HS-2 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

iiyama ProLite XU2290HS-2. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.