iiyama logo

iiyama ProLite XCB3494WQSN-B5 LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
226790
Info modified on:
09 Apr 2025, 13:49:48
Short summary description iiyama ProLite XCB3494WQSN-B5 LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black:

iiyama ProLite XCB3494WQSN-B5, 86.4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, 0.4 ms, Black

Long summary description iiyama ProLite XCB3494WQSN-B5 LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black:

iiyama ProLite XCB3494WQSN-B5. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display surface: Matt, Response time: 0.4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Video
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.