iiyama logo

iiyama ProLite XB2779QS LED display 68.6 cm (27") 2560 x 1440 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21076
Info modified on:
30 Dec 2024, 17:23:51
Short summary description iiyama ProLite XB2779QS LED display 68.6 cm (27") 2560 x 1440 pixels Full HD Black:

iiyama ProLite XB2779QS, 68.6 cm (27"), 2560 x 1440 pixels, Full HD, LED, 5 ms, Black

Long summary description iiyama ProLite XB2779QS LED display 68.6 cm (27") 2560 x 1440 pixels Full HD Black:

iiyama ProLite XB2779QS. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.