iiyama logo

iiyama ProLite XB2283HSU-B1DP LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134758
Info modified on:
30 Dec 2024, 17:23:51
Short summary description iiyama ProLite XB2283HSU-B1DP LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

iiyama ProLite XB2283HSU-B1DP, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description iiyama ProLite XB2283HSU-B1DP LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

iiyama ProLite XB2283HSU-B1DP. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.