location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama ProLite X486S-B0S computer monitor 48.3 cm (19") 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLite X486S-B0S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X486S-B0S
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘iiyama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24625
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points iiyama ProLite X486S-B0S computer monitor 48.3 cm (19") 1280 x 1024 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 48.3 cm (19")
  • - 1280 x 1024 pixels
  • - 8 ms 300 cd/m² 700:1
  • - 38 W
Long product name iiyama ProLite X486S-B0S computer monitor 48.3 cm (19") 1280 x 1024 pixels Black :
The long product name of iiyama ProLite X486S-B0S computer monitor 48.3 cm (19") 1280 x 1024 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProLite X486S-B0S 19" LCD 1280x1024 300cd/m2 1.3Megapixels Speakers TN Panel D-Sub 700:1 8ms Black
More>>>
iiyama ProLite X486S-B0S computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:
The official description of iiyama ProLite X486S-B0S computer monitor 48.3 cm (19") 1280 x 1024 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The X series is a new breed of intelligent display from iiyama. The only LCD in the UK to have an infrared motion sensor for advanced power management, it also features an ambient light sensor to automatically adjust brightness levels in keeping with your environment. The simple yet stylish button-less design will add a touch of class to your desktop whilst the 8 msec panel with 700:1 contrast will ensure a clear and stable image for a range of applications. The ProLite X486S includes a selection of inputs for complete flexibility (USB, DVI-D and VGA).

Short summary description iiyama ProLite X486S-B0S computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:
This short summary of the iiyama ProLite X486S-B0S computer monitor 48.3 cm (19") 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama ProLite X486S-B0S, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 8 ms, Black

Long summary description iiyama ProLite X486S-B0S computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:
This is an auto-generated long summary of iiyama ProLite X486S-B0S computer monitor 48.3 cm (19") 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

iiyama ProLite X486S-B0S. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 155°. USB hub version: 2.0. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
8 ms
Contrast ratio (typical) *
700:1
Viewing angle, horizontal
170°
Viewing angle, vertical
155°
Display number of colours *
16.78 million colours
Pixel pitch
0.294
Horizontal scan range
24 - 80 kHz
Vertical scan range
55 - 75 Hz
Viewable size, horizontal
37.6 cm
Viewable size, vertical
30.1 cm
Viewable size diagonal
48 cm
Design
Market positioning *
Business
Product colour *
Black
Certification
TCO'99, ISO 13406-2, MPR III, CE, TÜV GS, FCC-B, UL/C-UL, VCCI-B
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
1
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Audio output
Yes
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-5 - 20°
Plug and Play
Yes
Power
Power consumption (typical) *
38 W
Power consumption (standby) *
2 W
Packaging content
Cables included
USB
Weight & dimensions
Width (with stand)
421 mm
Depth (with stand)
152.5 mm
Height (with stand)
417 mm
Width (without stand)
421 mm
Depth (without stand)
62 mm
Height (without stand)
382 mm
Weight (without stand)
6.2 kg
Other features
Display
LCD
Power requirements
AC 100 - 240 V, 50/60 Hz
Power management
VESA DPMS, ENERGY STAR