iiyama logo

iiyama ProLite TF5539UHSC-W1AG computer monitor 139.7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Touchscreen Multi-user White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106930
Info modified on:
14 Mar 2025, 19:44:36
Short summary description iiyama ProLite TF5539UHSC-W1AG computer monitor 139.7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Touchscreen Multi-user White:

iiyama ProLite TF5539UHSC-W1AG, 139.7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, LED, 8 ms, White

Long summary description iiyama ProLite TF5539UHSC-W1AG computer monitor 139.7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Touchscreen Multi-user White:

iiyama ProLite TF5539UHSC-W1AG. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: White

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.