iiyama logo

iiyama ProLite TE8668MIS-B1AG computer monitor 2.17 m (85.6") 3840 x 2160 pixels 4K Ultra HD LCD Touchscreen Multi-user Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81113
Info modified on:
14 Mar 2024, 19:46:37
Short summary description iiyama ProLite TE8668MIS-B1AG computer monitor 2.17 m (85.6") 3840 x 2160 pixels 4K Ultra HD LCD Touchscreen Multi-user Black:

iiyama ProLite TE8668MIS-B1AG, 2.17 m (85.6"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 8 ms, Black

Long summary description iiyama ProLite TE8668MIS-B1AG computer monitor 2.17 m (85.6") 3840 x 2160 pixels 4K Ultra HD LCD Touchscreen Multi-user Black:

iiyama ProLite TE8668MIS-B1AG. Display diagonal: 2.17 m (85.6"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.