iiyama logo

iiyama ProLite T2250MTS-B1 computer monitor 55.9 cm (22") 1920 x 1080 pixels Touchscreen Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62201
Info modified on:
21 Oct 2022, 10:14:32
Short summary description iiyama ProLite T2250MTS-B1 computer monitor 55.9 cm (22") 1920 x 1080 pixels Touchscreen Black:

iiyama ProLite T2250MTS-B1, 55.9 cm (22"), 1920 x 1080 pixels, 5 ms, Black

Long summary description iiyama ProLite T2250MTS-B1 computer monitor 55.9 cm (22") 1920 x 1080 pixels Touchscreen Black:

iiyama ProLite T2250MTS-B1. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.